Capital Lighting, Inc. P3074-18 Bathroom Fixtures-Five+Lights 765513

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Venetian Gold Weight: 14.78 Product Name: Five Light Bath UPC: 785247307425 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Venetian Gold Weight: 14.78 Product Name: Five Light Bath UPC: 785247307425 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3074-18 Bathroom Fixtures-Five+Lights - 765513 - Capital Lighting, Inc.
Columbus, OH, USA
P3074-18 Bathroom Fixtures-Five+Lights
765513
P3074-18 Bathroom Fixtures-Five+Lights 765513
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Venetian Gold Weight: 14.78 Product Name: Five Light Bath UPC: 785247307425 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.75
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Venetian Gold
Weight: 14.78
Product Name: Five Light Bath
UPC: 785247307425
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765513
Product Name P3074-18 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details