Capital Lighting, Inc. P3205-42 Bathroom Fixtures-Two Lights 765509

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seabrook Weight: 9 Product Name: Two Light Bath Fixture UPC: 785247112814 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seabrook Weight: 9 Product Name: Two Light Bath Fixture UPC: 785247112814 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3205-42 Bathroom Fixtures-Two Lights - 765509 - Capital Lighting, Inc.
Columbus, OH, USA
P3205-42 Bathroom Fixtures-Two Lights
765509
P3205-42 Bathroom Fixtures-Two Lights 765509
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seabrook Weight: 9 Product Name: Two Light Bath Fixture UPC: 785247112814 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Seabrook
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 785247112814
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765509
Product Name P3205-42 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details