Capital Lighting, Inc. P5723-71 Exterior -Wall Mount 765483

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Gilded Iron Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115808 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Gilded Iron Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115808 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5723-71 Exterior -Wall Mount - 765483 - Capital Lighting, Inc.
Columbus, OH, USA
P5723-71 Exterior -Wall Mount
765483
P5723-71 Exterior -Wall Mount 765483
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Gilded Iron Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115808 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Length 12.00
Extension: 13
Bulb
Type: G30
Qty: 1
Wattage: 60
Finish: Gilded Iron
Weight: 5.3
Product Name: One Light Wall Lantern
UPC: 785247115808
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765483
Product Name P5723-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details