Capital Lighting, Inc. P5563-71 Exterior -Hanging 765459

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 9 Product Name: One Light Hanging Lantern UPC: 785247120024 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 9 Product Name: One Light Hanging Lantern UPC: 785247120024 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5563-71 Exterior -Hanging - 765459 - Capital Lighting, Inc.
Columbus, OH, USA
P5563-71 Exterior -Hanging
765459
P5563-71 Exterior -Hanging 765459
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 9 Product Name: One Light Hanging Lantern UPC: 785247120024 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Iron
Weight: 9
Product Name: One Light Hanging Lantern
UPC: 785247120024
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765459
Product Name P5563-71 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details