Capital Lighting, Inc. P5721-14 Exterior -Wall Mount 765452

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247115730 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247115730 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5721-14 Exterior -Wall Mount - 765452 - Capital Lighting, Inc.
Columbus, OH, USA
P5721-14 Exterior -Wall Mount
765452
P5721-14 Exterior -Wall Mount 765452
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247115730 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Weight: 3.5
Product Name: One Light Wall Lantern
UPC: 785247115730
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765452
Product Name P5721-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details