Capital Lighting, Inc. P5764-71 Exterior -Wall Mount 765451

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 10.6 Product Name: One Light Wall Lantern UPC: 785247119998 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 10.6 Product Name: One Light Wall Lantern UPC: 785247119998 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5764-71 Exterior -Wall Mount - 765451 - Capital Lighting, Inc.
Columbus, OH, USA
P5764-71 Exterior -Wall Mount
765451
P5764-71 Exterior -Wall Mount 765451
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 10.6 Product Name: One Light Wall Lantern UPC: 785247119998 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Iron
Weight: 10.6
Product Name: One Light Wall Lantern
UPC: 785247119998
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765451
Product Name P5764-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details