Capital Lighting, Inc. P5438-77 Exterior -Post/Pier Head 765437

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 10.6 Product Name: Three Light Post Lantern UPC: 785247116065 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 10.6 Product Name: Three Light Post Lantern UPC: 785247116065 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5438-77 Exterior -Post/Pier Head - 765437 - Capital Lighting, Inc.
Columbus, OH, USA
P5438-77 Exterior -Post/Pier Head
765437
P5438-77 Exterior -Post/Pier Head 765437
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 10.6 Product Name: Three Light Post Lantern UPC: 785247116065 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Bronze
Weight: 10.6
Product Name: Three Light Post Lantern
UPC: 785247116065
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765437
Product Name P5438-77 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details