Capital Lighting, Inc. P5538-71 Exterior -Hanging 765434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Length 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Iron Weight: 15.2 Product Name: Three Light Hanging Lantern UPC: 785247115990 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Length 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Iron Weight: 15.2 Product Name: Three Light Hanging Lantern UPC: 785247115990 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5538-71 Exterior -Hanging - 765434 - Capital Lighting, Inc.
Columbus, OH, USA
P5538-71 Exterior -Hanging
765434
P5538-71 Exterior -Hanging 765434
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Length 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Iron Weight: 15.2 Product Name: Three Light Hanging Lantern UPC: 785247115990 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.75
Length 23.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Iron
Weight: 15.2
Product Name: Three Light Hanging Lantern
UPC: 785247115990
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765434
Product Name P5538-71 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details