Capital Lighting, Inc. P5836-71 Exterior -Wall Mount 765433

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Iron Weight: 9.5 Product Name: Two Light Wall Lantern UPC: 785247116096 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Iron Weight: 9.5 Product Name: Two Light Wall Lantern UPC: 785247116096 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5836-71 Exterior -Wall Mount - 765433 - Capital Lighting, Inc.
Columbus, OH, USA
P5836-71 Exterior -Wall Mount
765433
P5836-71 Exterior -Wall Mount 765433
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Iron Weight: 9.5 Product Name: Two Light Wall Lantern UPC: 785247116096 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 10.62
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gilded Iron
Weight: 9.5
Product Name: Two Light Wall Lantern
UPC: 785247116096
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765433
Product Name P5836-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details