Capital Lighting, Inc. P5835-77 Exterior -Wall Mount 765430

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 8.6 Product Name: Two Light Wall Lantern UPC: 785247116089 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 8.6 Product Name: Two Light Wall Lantern UPC: 785247116089 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5835-77 Exterior -Wall Mount - 765430 - Capital Lighting, Inc.
Columbus, OH, USA
P5835-77 Exterior -Wall Mount
765430
P5835-77 Exterior -Wall Mount 765430
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 8.6 Product Name: Two Light Wall Lantern UPC: 785247116089 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Bronze
Weight: 8.6
Product Name: Two Light Wall Lantern
UPC: 785247116089
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765430
Product Name P5835-77 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details