Capital Lighting, Inc. P5463-71 Exterior -Post/Pier Head 765422

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 13.9 Product Name: One Light Post Lantern UPC: 785247120055 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 13.9 Product Name: One Light Post Lantern UPC: 785247120055 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5463-71 Exterior -Post/Pier Head - 765422 - Capital Lighting, Inc.
Columbus, OH, USA
P5463-71 Exterior -Post/Pier Head
765422
P5463-71 Exterior -Post/Pier Head 765422
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Iron Weight: 13.9 Product Name: One Light Post Lantern UPC: 785247120055 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Iron
Weight: 13.9
Product Name: One Light Post Lantern
UPC: 785247120055
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765422
Product Name P5463-71 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details