Capital Lighting, Inc. P5463-09 Exterior -Post/Pier Head 765420

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 13.9 Product Name: One Light Post Lantern UPC: 785247120048 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 13.9 Product Name: One Light Post Lantern UPC: 785247120048 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5463-09 Exterior -Post/Pier Head - 765420 - Capital Lighting, Inc.
Columbus, OH, USA
P5463-09 Exterior -Post/Pier Head
765420
P5463-09 Exterior -Post/Pier Head 765420
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 13.9 Product Name: One Light Post Lantern UPC: 785247120048 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 13.9
Product Name: One Light Post Lantern
UPC: 785247120048
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765420
Product Name P5463-09 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details