Capital Lighting, Inc. P5838-77 Exterior -Wall Mount 765417

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 15.4 Product Name: Three Light Wall Lantern UPC: 785247116041 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 15.4 Product Name: Three Light Wall Lantern UPC: 785247116041 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5838-77 Exterior -Wall Mount - 765417 - Capital Lighting, Inc.
Columbus, OH, USA
P5838-77 Exterior -Wall Mount
765417
P5838-77 Exterior -Wall Mount 765417
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 15.4 Product Name: Three Light Wall Lantern UPC: 785247116041 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Bronze
Weight: 15.4
Product Name: Three Light Wall Lantern
UPC: 785247116041
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765417
Product Name P5838-77 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details