Capital Lighting, Inc. P5828-31 Exterior -Wall Mount 765403

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.9 Product Name: One Light Wall Lantern UPC: 785247111916 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.9 Product Name: One Light Wall Lantern UPC: 785247111916 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5828-31 Exterior -Wall Mount - 765403 - Capital Lighting, Inc.
Columbus, OH, USA
P5828-31 Exterior -Wall Mount
765403
P5828-31 Exterior -Wall Mount 765403
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.9 Product Name: One Light Wall Lantern UPC: 785247111916 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.9
Product Name: One Light Wall Lantern
UPC: 785247111916
Category: Outdoor
Glass: Hammered
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765403
Product Name P5828-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details