Capital Lighting, Inc. P5754-10 Exterior -Wall Mount 765388

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.9 Product Name: One Light Wall Lantern UPC: 785247575411 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.9 Product Name: One Light Wall Lantern UPC: 785247575411 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5754-10 Exterior -Wall Mount - 765388 - Capital Lighting, Inc.
Columbus, OH, USA
P5754-10 Exterior -Wall Mount
765388
P5754-10 Exterior -Wall Mount 765388
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.9 Product Name: One Light Wall Lantern UPC: 785247575411 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 2.9
Product Name: One Light Wall Lantern
UPC: 785247575411
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765388
Product Name P5754-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details