Capital Lighting, Inc. P5832-11 Exterior -Wall Mount 765386

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.1 Product Name: One Light Wall Lantern UPC: 785247583201 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.1 Product Name: One Light Wall Lantern UPC: 785247583201 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5832-11 Exterior -Wall Mount - 765386 - Capital Lighting, Inc.
Columbus, OH, USA
P5832-11 Exterior -Wall Mount
765386
P5832-11 Exterior -Wall Mount 765386
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.1 Product Name: One Light Wall Lantern UPC: 785247583201 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 5.1
Product Name: One Light Wall Lantern
UPC: 785247583201
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765386
Product Name P5832-11 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details