Capital Lighting, Inc. P5753-10 Exterior -Wall Mount 765385

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.9 Product Name: One Light Wall Lantern UPC: 785247575312 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.9 Product Name: One Light Wall Lantern UPC: 785247575312 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5753-10 Exterior -Wall Mount - 765385 - Capital Lighting, Inc.
Columbus, OH, USA
P5753-10 Exterior -Wall Mount
765385
P5753-10 Exterior -Wall Mount 765385
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.9 Product Name: One Light Wall Lantern UPC: 785247575312 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 2.9
Product Name: One Light Wall Lantern
UPC: 785247575312
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765385
Product Name P5753-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details