Capital Lighting, Inc. P5433-10 Exterior -Post/Pier Head 765383

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: Three Light Post Lantern UPC: 785247543304 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: Three Light Post Lantern UPC: 785247543304 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5433-10 Exterior -Post/Pier Head - 765383 - Capital Lighting, Inc.
Columbus, OH, USA
P5433-10 Exterior -Post/Pier Head
765383
P5433-10 Exterior -Post/Pier Head 765383
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: Three Light Post Lantern UPC: 785247543304 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 6
Product Name: Three Light Post Lantern
UPC: 785247543304
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765383
Product Name P5433-10 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details