Capital Lighting, Inc. P5733-10 Exterior -Wall Mount 765380

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247573301 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247573301 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5733-10 Exterior -Wall Mount - 765380 - Capital Lighting, Inc.
Columbus, OH, USA
P5733-10 Exterior -Wall Mount
765380
P5733-10 Exterior -Wall Mount 765380
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247573301 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 5.3
Product Name: One Light Wall Lantern
UPC: 785247573301
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765380
Product Name P5733-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details