Capital Lighting, Inc. P5531-20 Exterior -Hanging 765364

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Three Light Hanging Lantern UPC: 785247553112 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Three Light Hanging Lantern UPC: 785247553112 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5531-20 Exterior -Hanging - 765364 - Capital Lighting, Inc.
Columbus, OH, USA
P5531-20 Exterior -Hanging
765364
P5531-20 Exterior -Hanging 765364
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Three Light Hanging Lantern UPC: 785247553112 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 20.50
Length 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 14
Product Name: Three Light Hanging Lantern
UPC: 785247553112
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765364
Product Name P5531-20 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details