Capital Lighting, Inc. P5933-20 Exterior -Wall Mount 765360

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Two Light Wall Lantern UPC: 785247593316 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Two Light Wall Lantern UPC: 785247593316 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5933-20 Exterior -Wall Mount - 765360 - Capital Lighting, Inc.
Columbus, OH, USA
P5933-20 Exterior -Wall Mount
765360
P5933-20 Exterior -Wall Mount 765360
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Two Light Wall Lantern UPC: 785247593316 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 11
Product Name: Two Light Wall Lantern
UPC: 785247593316
Category: Outdoor
Glass: Curved Bound
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765360
Product Name P5933-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details