Capital Lighting, Inc. P5830-11 Exterior -Wall Mount 765358

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.7 Product Name: One Light Wall Lantern UPC: 785247583003 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.7 Product Name: One Light Wall Lantern UPC: 785247583003 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5830-11 Exterior -Wall Mount - 765358 - Capital Lighting, Inc.
Columbus, OH, USA
P5830-11 Exterior -Wall Mount
765358
P5830-11 Exterior -Wall Mount 765358
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.7 Product Name: One Light Wall Lantern UPC: 785247583003 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 5.7
Product Name: One Light Wall Lantern
UPC: 785247583003
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765358
Product Name P5830-11 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details