Capital Lighting, Inc. P5777-19 Exterior -Wall Mount 765357

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247577729 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247577729 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5777-19 Exterior -Wall Mount - 765357 - Capital Lighting, Inc.
Columbus, OH, USA
P5777-19 Exterior -Wall Mount
765357
P5777-19 Exterior -Wall Mount 765357
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247577729 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247577729
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765357
Product Name P5777-19 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details