Capital Lighting, Inc. P5430-11 Exterior -Post/Pier Head 765352

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 4.8 Product Name: One Light Post Lantern UPC: 785247543007 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 4.8 Product Name: One Light Post Lantern UPC: 785247543007 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5430-11 Exterior -Post/Pier Head - 765352 - Capital Lighting, Inc.
Columbus, OH, USA
P5430-11 Exterior -Post/Pier Head
765352
P5430-11 Exterior -Post/Pier Head 765352
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 4.8 Product Name: One Light Post Lantern UPC: 785247543007 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 4.8
Product Name: One Light Post Lantern
UPC: 785247543007
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765352
Product Name P5430-11 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details