Capital Lighting, Inc. P5730-10 Exterior -Wall Mount 765351

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 785247573004 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 785247573004 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5730-10 Exterior -Wall Mount - 765351 - Capital Lighting, Inc.
Columbus, OH, USA
P5730-10 Exterior -Wall Mount
765351
P5730-10 Exterior -Wall Mount 765351
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 785247573004 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 9.5
Product Name: Three Light Wall Lantern
UPC: 785247573004
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765351
Product Name P5730-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details