PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.75
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.5
Product Name: One Light Wall Lantern
UPC: 785247566624
Category: Outdoor
Glass: White Ribbed
Safety Rating: Ul Cul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 765341 |
| Product Name | P5666-31 Exterior -Wall Mount |
| Application | Residential; Outdoor |