Capital Lighting, Inc. P5773-19 Exterior -Wall Mount 765328

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.83 Product Name: One Light Wall Lantern UPC: 785247577323 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.83 Product Name: One Light Wall Lantern UPC: 785247577323 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5773-19 Exterior -Wall Mount - 765328 - Capital Lighting, Inc.
Columbus, OH, USA
P5773-19 Exterior -Wall Mount
765328
P5773-19 Exterior -Wall Mount 765328
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.83 Product Name: One Light Wall Lantern UPC: 785247577323 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 3.83
Product Name: One Light Wall Lantern
UPC: 785247577323
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765328
Product Name P5773-19 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details