Capital Lighting, Inc. P5701-31 Exterior -Wall Mount 765318

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 18.5 Product Name: Four Light Wall Lantern UPC: 785247111909 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 18.5 Product Name: Four Light Wall Lantern UPC: 785247111909 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5701-31 Exterior -Wall Mount - 765318 - Capital Lighting, Inc.
Columbus, OH, USA
P5701-31 Exterior -Wall Mount
765318
P5701-31 Exterior -Wall Mount 765318
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 18.5 Product Name: Four Light Wall Lantern UPC: 785247111909 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.00
Length 31.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 18.5
Product Name: Four Light Wall Lantern
UPC: 785247111909
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765318
Product Name P5701-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details