Capital Lighting, Inc. P5688-20 Exterior -Wall Mount 765313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 8 Product Name: Two Light Wall Lantern UPC: 785247568819 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 8 Product Name: Two Light Wall Lantern UPC: 785247568819 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5688-20 Exterior -Wall Mount - 765313 - Capital Lighting, Inc.
Columbus, OH, USA
P5688-20 Exterior -Wall Mount
765313
P5688-20 Exterior -Wall Mount 765313
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 8 Product Name: Two Light Wall Lantern UPC: 785247568819 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 8
Product Name: Two Light Wall Lantern
UPC: 785247568819
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765313
Product Name P5688-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details