Capital Lighting, Inc. P5401-31 Exterior -Post/Pier Head 765310

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.5 Product Name: Four Light Post Lantern UPC: 785247111770 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.5 Product Name: Four Light Post Lantern UPC: 785247111770 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5401-31 Exterior -Post/Pier Head - 765310 - Capital Lighting, Inc.
Columbus, OH, USA
P5401-31 Exterior -Post/Pier Head
765310
P5401-31 Exterior -Post/Pier Head 765310
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.5 Product Name: Four Light Post Lantern UPC: 785247111770 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 14.5
Product Name: Four Light Post Lantern
UPC: 785247111770
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765310
Product Name P5401-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details