Capital Lighting, Inc. P5664-33 Exterior -Wall Mount 765302

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 4 Product Name: One Light Wall Lantern UPC: 785247566419 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 4 Product Name: One Light Wall Lantern UPC: 785247566419 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5664-33 Exterior -Wall Mount - 765302 - Capital Lighting, Inc.
Columbus, OH, USA
P5664-33 Exterior -Wall Mount
765302
P5664-33 Exterior -Wall Mount 765302
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 4 Product Name: One Light Wall Lantern UPC: 785247566419 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cobblestone
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247566419
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765302
Product Name P5664-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details