Capital Lighting, Inc. P3370-46 Bathroom Fixtures-Two Lights 765288

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Bronze Weight: 13.5 Product Name: Two Light Bath Bar UPC: 785247110773 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Bronze Weight: 13.5 Product Name: Two Light Bath Bar UPC: 785247110773 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3370-46 Bathroom Fixtures-Two Lights - 765288 - Capital Lighting, Inc.
Columbus, OH, USA
P3370-46 Bathroom Fixtures-Two Lights
765288
P3370-46 Bathroom Fixtures-Two Lights 765288
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Bronze Weight: 13.5 Product Name: Two Light Bath Bar UPC: 785247110773 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Bronze
Weight: 13.5
Product Name: Two Light Bath Bar
UPC: 785247110773
Category: Bath & Vanity
Glass: Satin Marbelized
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765288
Product Name P3370-46 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details