Capital Lighting, Inc. P3002-46 Sconces-Pocket 765256

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 6.99 Product Name: One Light Bath UPC: 785247300211 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 6.99 Product Name: One Light Bath UPC: 785247300211 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3002-46 Sconces-Pocket - 765256 - Capital Lighting, Inc.
Columbus, OH, USA
P3002-46 Sconces-Pocket
765256
P3002-46 Sconces-Pocket 765256
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 6.99 Product Name: One Light Bath UPC: 785247300211 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 6.99
Product Name: One Light Bath
UPC: 785247300211
Category: Bath & Vanity
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765256
Product Name P3002-46 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details