Capital Lighting, Inc. P3297-09 Bathroom Fixtures-Three Lights 765247

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath UPC: 785247116300 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath UPC: 785247116300 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3297-09 Bathroom Fixtures-Three Lights - 765247 - Capital Lighting, Inc.
Columbus, OH, USA
P3297-09 Bathroom Fixtures-Three Lights
765247
P3297-09 Bathroom Fixtures-Three Lights 765247
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath UPC: 785247116300 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.25
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Bath
UPC: 785247116300
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765247
Product Name P3297-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details