Capital Lighting, Inc. P5755-10 Exterior -Wall Mount 765199

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.1 Product Name: One Light Wall Lantern UPC: 785247575510 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.1 Product Name: One Light Wall Lantern UPC: 785247575510 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5755-10 Exterior -Wall Mount - 765199 - Capital Lighting, Inc.
Columbus, OH, USA
P5755-10 Exterior -Wall Mount
765199
P5755-10 Exterior -Wall Mount 765199
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.1 Product Name: One Light Wall Lantern UPC: 785247575510 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 16.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3.1
Product Name: One Light Wall Lantern
UPC: 785247575510
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765199
Product Name P5755-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details