Capital Lighting, Inc. P5846-11 Exterior -Wall Mount 765198

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3.1 Product Name: One Light Wall Lantern UPC: 785247584611 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3.1 Product Name: One Light Wall Lantern UPC: 785247584611 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5846-11 Exterior -Wall Mount - 765198 - Capital Lighting, Inc.
Columbus, OH, USA
P5846-11 Exterior -Wall Mount
765198
P5846-11 Exterior -Wall Mount 765198
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3.1 Product Name: One Light Wall Lantern UPC: 785247584611 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 3.1
Product Name: One Light Wall Lantern
UPC: 785247584611
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765198
Product Name P5846-11 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details