Capital Lighting, Inc. P5698-31 Exterior -Wall Mount 765187

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 7 Finish: Black Weight: 2 Product Name: Two Light Wall Lantern UPC: 785247569816 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 7 Finish: Black Weight: 2 Product Name: Two Light Wall Lantern UPC: 785247569816 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5698-31 Exterior -Wall Mount - 765187 - Capital Lighting, Inc.
Columbus, OH, USA
P5698-31 Exterior -Wall Mount
765187
P5698-31 Exterior -Wall Mount 765187
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 7 Finish: Black Weight: 2 Product Name: Two Light Wall Lantern UPC: 785247569816 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 7
Bulb
Type: CFL
Qty: 2
Wattage: 7
Finish: Black
Weight: 2
Product Name: Two Light Wall Lantern
UPC: 785247569816
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765187
Product Name P5698-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details