Capital Lighting, Inc. P5818-31 Exterior -Wall Mount 765165

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.5 Product Name: One Light Wall Lantern UPC: 785247581801 Category: Outdoor Glass: Textured Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.5 Product Name: One Light Wall Lantern UPC: 785247581801 Category: Outdoor Glass: Textured Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5818-31 Exterior -Wall Mount - 765165 - Capital Lighting, Inc.
Columbus, OH, USA
P5818-31 Exterior -Wall Mount
765165
P5818-31 Exterior -Wall Mount 765165
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.5 Product Name: One Light Wall Lantern UPC: 785247581801 Category: Outdoor Glass: Textured Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.5
Product Name: One Light Wall Lantern
UPC: 785247581801
Category: Outdoor
Glass: Textured Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765165
Product Name P5818-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details