Capital Lighting, Inc. P5644-20 Exterior -Wall Mount 765157

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: Antique Bronze Weight: 7.12 Product Name: Two Light Wall Lantern UPC: 785247564408 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: Antique Bronze Weight: 7.12 Product Name: Two Light Wall Lantern UPC: 785247564408 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5644-20 Exterior -Wall Mount - 765157 - Capital Lighting, Inc.
Columbus, OH, USA
P5644-20 Exterior -Wall Mount
765157
P5644-20 Exterior -Wall Mount 765157
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: Antique Bronze Weight: 7.12 Product Name: Two Light Wall Lantern UPC: 785247564408 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 8
Bulb
Type: BR-40
Qty: 2
Wattage: 150
Finish: Antique Bronze
Weight: 7.12
Product Name: Two Light Wall Lantern
UPC: 785247564408
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765157
Product Name P5644-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details