PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Aluminum
Weight: 1.81
Product Name: One Light Wall Lantern
UPC: 785247569502
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 765156 |
| Product Name | P5695-16 Exterior -Wall Mount |
| Application | Residential; Outdoor |