Capital Lighting, Inc. P5795-16 Exterior -Ceiling Mount 765155

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.56 Product Name: One Light Wall Lantern UPC: 785247579501 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.56 Product Name: One Light Wall Lantern UPC: 785247579501 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5795-16 Exterior -Ceiling Mount - 765155 - Capital Lighting, Inc.
Columbus, OH, USA
P5795-16 Exterior -Ceiling Mount
765155
P5795-16 Exterior -Ceiling Mount 765155
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.56 Product Name: One Light Wall Lantern UPC: 785247579501 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Aluminum
Weight: 1.56
Product Name: One Light Wall Lantern
UPC: 785247579501
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765155
Product Name P5795-16 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details