Capital Lighting, Inc. P5691-60 Exterior -Wall Mount 765154

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 1.81 Product Name: One Light Wall Or Ceiling Mount UPC: 785247569106 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 1.81 Product Name: One Light Wall Or Ceiling Mount UPC: 785247569106 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5691-60 Exterior -Wall Mount - 765154 - Capital Lighting, Inc.
Columbus, OH, USA
P5691-60 Exterior -Wall Mount
765154
P5691-60 Exterior -Wall Mount 765154
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 1.81 Product Name: One Light Wall Or Ceiling Mount UPC: 785247569106 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Weight: 1.81
Product Name: One Light Wall Or Ceiling Mount
UPC: 785247569106
Category: Outdoor
Glass: White Ribbed Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765154
Product Name P5691-60 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details