Capital Lighting, Inc. P5710-31 Exterior -Ceiling Mount 765151

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2.18 Product Name: One Light Wall Or Ceiling Mount UPC: 785247571000 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2.18 Product Name: One Light Wall Or Ceiling Mount UPC: 785247571000 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5710-31 Exterior -Ceiling Mount - 765151 - Capital Lighting, Inc.
Columbus, OH, USA
P5710-31 Exterior -Ceiling Mount
765151
P5710-31 Exterior -Ceiling Mount 765151
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2.18 Product Name: One Light Wall Or Ceiling Mount UPC: 785247571000 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 2.18
Product Name: One Light Wall Or Ceiling Mount
UPC: 785247571000
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765151
Product Name P5710-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details