Capital Lighting, Inc. P5645-31 Exterior -Wall Mount 765148

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Black Weight: 2 Product Name: One Light Wall Lantern UPC: 785247564521 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Black Weight: 2 Product Name: One Light Wall Lantern UPC: 785247564521 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5645-31 Exterior -Wall Mount - 765148 - Capital Lighting, Inc.
Columbus, OH, USA
P5645-31 Exterior -Wall Mount
765148
P5645-31 Exterior -Wall Mount 765148
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Black Weight: 2 Product Name: One Light Wall Lantern UPC: 785247564521 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 11
Bulb
Qty: 1
Wattage: 60
Finish: Black
Weight: 2
Product Name: One Light Wall Lantern
UPC: 785247564521
Category: Outdoor
Glass: Prismatic Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765148
Product Name P5645-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details