Capital Lighting, Inc. P5645-30 Exterior -Wall Mount 765145

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247564514 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247564514 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5645-30 Exterior -Wall Mount - 765145 - Capital Lighting, Inc.
Columbus, OH, USA
P5645-30 Exterior -Wall Mount
765145
P5645-30 Exterior -Wall Mount 765145
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247564514 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 11
Bulb
Qty: 1
Wattage: 60
Finish: White
Weight: 2
Product Name: One Light Wall Lantern
UPC: 785247564514
Category: Outdoor
Glass: Prismatic Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765145
Product Name P5645-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details