Capital Lighting, Inc. P5493-31 Exterior -Post/Pier Head 765142

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 13.00 Bulb Qty: 2 Wattage: 60 Finish: Black Weight: 4.5 Product Name: Two Light Post Lantern UPC: 785247549320 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 13.00 Bulb Qty: 2 Wattage: 60 Finish: Black Weight: 4.5 Product Name: Two Light Post Lantern UPC: 785247549320 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5493-31 Exterior -Post/Pier Head - 765142 - Capital Lighting, Inc.
Columbus, OH, USA
P5493-31 Exterior -Post/Pier Head
765142
P5493-31 Exterior -Post/Pier Head 765142
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 13.00 Bulb Qty: 2 Wattage: 60 Finish: Black Weight: 4.5 Product Name: Two Light Post Lantern UPC: 785247549320 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 13.00
Bulb
Qty: 2
Wattage: 60
Finish: Black
Weight: 4.5
Product Name: Two Light Post Lantern
UPC: 785247549320
Category: Outdoor
Glass: Prismatic Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765142
Product Name P5493-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details