Capital Lighting, Inc. P5444-30 Exterior -Post/Pier Head 765141

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247544417 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247544417 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5444-30 Exterior -Post/Pier Head - 765141 - Capital Lighting, Inc.
Columbus, OH, USA
P5444-30 Exterior -Post/Pier Head
765141
P5444-30 Exterior -Post/Pier Head 765141
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247544417 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.5
Product Name: One Light Post Lantern
UPC: 785247544417
Category: Outdoor
Glass: Prismatic Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765141
Product Name P5444-30 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details