Capital Lighting, Inc. P5444-31 Exterior -Post/Pier Head 765140

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247544424 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247544424 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5444-31 Exterior -Post/Pier Head - 765140 - Capital Lighting, Inc.
Columbus, OH, USA
P5444-31 Exterior -Post/Pier Head
765140
P5444-31 Exterior -Post/Pier Head 765140
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247544424 Category: Outdoor Glass: Prismatic Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.5
Product Name: One Light Post Lantern
UPC: 785247544424
Category: Outdoor
Glass: Prismatic Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765140
Product Name P5444-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details