Capital Lighting, Inc. P5641-82 Exterior -Wall Mount 765124

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: PAR 38 Qty: 1 Wattage: 250 Finish: Metallic Gray Weight: 4 Product Name: One Light Wall Lantern UPC: 785247564149 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: PAR 38 Qty: 1 Wattage: 250 Finish: Metallic Gray Weight: 4 Product Name: One Light Wall Lantern UPC: 785247564149 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5641-82 Exterior -Wall Mount - 765124 - Capital Lighting, Inc.
Columbus, OH, USA
P5641-82 Exterior -Wall Mount
765124
P5641-82 Exterior -Wall Mount 765124
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: PAR 38 Qty: 1 Wattage: 250 Finish: Metallic Gray Weight: 4 Product Name: One Light Wall Lantern UPC: 785247564149 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: PAR 38
Qty: 1
Wattage: 250
Finish: Metallic Gray
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247564149
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765124
Product Name P5641-82 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details