Capital Lighting, Inc. P5636-60 Exterior -Wall Mount 765113

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247563661 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247563661 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5636-60 Exterior -Wall Mount - 765113 - Capital Lighting, Inc.
Columbus, OH, USA
P5636-60 Exterior -Wall Mount
765113
P5636-60 Exterior -Wall Mount 765113
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247563661 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247563661
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765113
Product Name P5636-60 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details